ADM2687EBRIZ Isolated RS-485 by Analog Devices

Status: Production
Series: ADM2687E
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADM2682E/ADM2687E are fully integrated 5 kV rms signal and power isolated data transceivers with ±15 kV ESD protection and are suitable for high speed communication on multipoint transmission lines. The ADM2682E / ADM2687Einclude an integrated 5 kV rms isolated dc-to-dc power supply that eliminates the need for an external dc-to-dc isolation block.They are designed for balanced transmission lines and comply with ANSI/TIA/EIA-485-A-98 and ISO 8482:1987(E).The devices integrate Analog Devices, Inc., iCoupler® technology to combine a 3-channel isolator, a three-state differential line driver, a differential input receiver, and Analog Devices isoPower® dc-to-dc converter into a single package. The devices are powered by a single 5 V or 3.3 V supply, realizing a fully integrated signal and power isolated RS-485 solution.The ADM2682E/ADM2687E drivers have an active high enable.An active low receiver enable is also provided, which causes thereceiver output to enter a high impedance state when disabled.The devices have current limiting and thermal shutdown features to protect against output short circuits and situations where bus contention may cause excessive power dissipation. The parts are fully specified over the industrial temperature range and are available in a highly integrated, 16-lead, wide-body SOIC package with >8 mm creepage and clearance.The ADM2682E/ADM2687E contain isoPower technology that uses high frequency switching elements to transfer power throughthe transformer. Special care must be taken during printed circuit board (PCB) layout to meet emissions standards. Refer to AN-0971 Application Note, Recommendations for Control of Radiated Emissions with isoPower Devices, for details on board layout considerations.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
1,685 units
Buy Now
Logo for Chip One Stop Chip One Stop
108 units
Buy Now
Logo for Richardson RFPD Richardson RFPD
37 units
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for Farnell Farnell
-
Buy Now
Logo for element14 element14
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Features

5 kV rms isolated RS-485/RS-422 transceiver, configurable as half or full duplex
isoPower® integrated isolated dc-to-dc converter
±15 kV ESD protection on RS-485 input/output pins
Complies with ANSI/TIA/EIA-485-A-98 and ISO 8482:1987(E)
Data rate: 500 kbps
5 V or 3.3 V operation
Connect up to 256 nodes on one bus
Open- and short-circuit, fail-safe receiver inputs
High common-mode transient immunity: >25 kV/μs
See data sheet for additional features

Alternative Descriptions

INTERFACE - TRANSCEIVER | Richardson RFPD
Digital Isolator, 3Ch, -40 To 85Deg C | Newark Electronics
DIGITAL ISOLATOR, 3CH, -40 TO 85DEG C | Farnell
ISOLATED RS485 HD/FD 500 kbps IC | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM2687EBRIZ?

Additional datasheets, footprints and schematics for ADM2687EBRIZ are listed on our Part Details page. You can also find images and similar parts to ADM2687EBRIZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM2687EBRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM2687EBRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM2687EBRIZ fall under?

The ADM2687EBRIZ is listed under Isolated RS-485.

Can I view similar or alternative parts?

You can view similar parts to ADM2687EBRIZ when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM2687EBRIZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM2687EBRIZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM2687EBRIZ have stock available?

Authorised distributors including Arrow Electronics, Chip One Stop, Richardson RFPD, Newark Electronics and Farnell have stock available or on a lead time for ADM2687EBRIZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM2687EBRIZ often in real-time on the comparison pages.

What if I can't find stock of ADM2687EBRIZ?

You can fill out our help required form which you can use to request a quote for ADM2687EBRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay