ADM213EARSZ RS-232 and RS-562 by Analog Devices

Status: Production
Series: ADM213E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM213E is one in a family of robust RS-232 and V.28 interface devices which operates from a single +5 V power supply. These products are suitable for operation in harsh electrical environments and are compliant with the EU directive on EMC (89/336/ EEC). Both the level of emissions and immunity are in compliance. EM immunity includes ESD protection in excess of ±15 kV on all I-O lines (1000-4-2), Fast Transient Burst protection (1000-4-4) and Radiated Immunity (1000-4-3). EM emissions include radiated and conducted emissions as required by Information Technology Equipment EN55022, CISPR22.All devices fully conform to the EIA-232E and CCITT V.28 specifications and operate at data rates up to 230 kbps. Shutdown and Enable control pins are provided on some of the products. The shutdown function on the ADM211E disables the charge pump and all transmitters and receivers. On the ADM213E the charge pump, all transmitters, and three of the five receivers are disabled. The remaining two receivers remain active thereby allowing monitoring of peripheral devices. This feature allows the device to be shut down until a peripheral device begins communication. The active receivers can alert the processor which can then take the ADM213E out of the shutdown mode. Operating from a single +5 V supply, four external 0.1 µF capacitors are required. The ADM206E is available in a 24-pin SO package. The ADM207E and ADM208E are available in 24-pin DIP, SO, SSOP and TSSOP packages. The ADM211E and ADM213E are available in 28-pin SO, SSOP and TSSOP packages. All products are backward compatible with earlier ADM2xx products facilitating easy upgrading of older designs.

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Newark
Newark Electronics
from US$1.62
383
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.66
321
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.01
230
in stock
Buy Now
Buy Now

Features

Complies with 89/336/EEC EMC directive 
ESD protection to IEC 1000-4-2 (801-2) Contact discharge: ±8 kV Air-gap discharge: ±15 kV Human body model: ±15 kV 
EFT/burst immunity (IEC 1000-4-4) 
Low EMI emissions (EN 55022)
Eliminates need for TransZorb® suppressors
230 kbps data rate guaranteed 
Single 5 V power supply 
Shutdown mode 1 μW 
Plug-in upgrade for MAX2xxE 
Space saving TSSOP package available

Last 6 months Inventory & Pricing History


Alternative Descriptions

Rs232 Transceiver, -40 To 85Deg C | Newark Electronics
5V RS-232 TRANSCEIVER W/COMPLI | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM213EARSZ?

Additional datasheets, footprints and schematics for ADM213EARSZ are listed on our Part Details page. You can also find images and similar parts to ADM213EARSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM213EARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM213EARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM213EARSZ fall under?

The ADM213EARSZ is listed under RS-232 and RS-562.

Can I view similar or alternative parts?

You can view similar parts to ADM213EARSZ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM213EARSZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM213EARSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM213EARSZ have stock available?

Authorised distributors including Newark Electronics, Chip One Stop and Analog Devices have stock available or on a lead time for ADM213EARSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM213EARSZ often in real-time on the comparison pages.

What if I can't find stock of ADM213EARSZ?

You can fill out our help required form which you can use to request a quote for ADM213EARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.