Status: | Production |
---|---|
Series: | ADM1816 |
RoHS: | Compliant |
Reliable low cost voltage monitor with reset output |
Suitable for monitoring 2.5 V, 3 V, 3.3 V, and 5 V power supply voltages |
Reset threshold levels: 4.62 V, 4.35 V, 3.06 V, 2.88 V, 2.55 V, 2.31 V, and 2.18 V typical |
Active high and low push-pull output choices: ADM1810, ADM1812, ADM1815, and ADM1817 |
Available in 3-lead SOT-23 and SC70 packages |
Open-drain with internal pull-up resistor output choices: ADM1811, ADM1813, ADM1816, and ADM1818 |
Can be used with a manual push-button to generate a reset: ADM1813, ADM1818 |
Initialization of microprocessor systems with added safety |
MP SUPERVISOR, SOT-23-3, 105DEG C | Farnell |
Mp Supervisor, Sot-23-3, 105Deg C | Newark Electronics |
RESET GENERATOR I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a ADM1816-10ARTZ-RL7?
Additional datasheets, footprints and schematics for ADM1816-10ARTZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADM1816-10ARTZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1816-10ARTZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1816-10ARTZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1816-10ARTZ-RL7 fall under?
The ADM1816-10ARTZ-RL7 is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM1816-10ARTZ-RL7 when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1816-10ARTZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1816-10ARTZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1816-10ARTZ-RL7 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for ADM1816-10ARTZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1816-10ARTZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADM1816-10ARTZ-RL7?
You can fill out our help required form which you can use to request a quote for ADM1816-10ARTZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.