Status: | Production |
---|---|
Series: | ADM13305 |
RoHS: | Compliant |
Dual supervisory circuits |
Supply voltage range of 2.7 V to 5.5 V |
Pretrimmed threshold options: 1.8 V, 2.5 V, 3.3 V, and 5 V |
Adjustable 0.6 V voltage reference |
Maximum supply current of 40 μA |
140 ms (minimum) reset timeout |
Watchdog timer with 1.6 sec (typical) timeout |
RESET valid from VDD ≥ 1.1 V |
Push-pull RESET and RESET outputs |
8-lead, narrow body SOIC package |
Temperature range: −40°C to +85°C |
Dual Supervisory Circuits | Analog Devices |
Where can I find additional details, specifications and documents for a ADM13305-5ARZ?
Additional datasheets, footprints and schematics for ADM13305-5ARZ are listed on our Part Details page. You can also find images and similar parts to ADM13305-5ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM13305-5ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM13305-5ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM13305-5ARZ fall under?
The ADM13305-5ARZ is listed under Dual-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM13305-5ARZ when available in the Dual-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM13305-5ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM13305-5ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM13305-5ARZ have stock available?
Authorised distributors including Chip One Stop and Analog Devices have stock available or on a lead time for ADM13305-5ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM13305-5ARZ often in real-time on the comparison pages.
What if I can't find stock of ADM13305-5ARZ?
You can fill out our help required form which you can use to request a quote for ADM13305-5ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.