ADM12914-1ARQZ Part Information
Details for ADM12914-1ARQZ by Analog Devices
Semiconductors - ICs>Power Management ICs - PMIC>Supervisors & Monitors
Part Downloads
Part Specifications
Threshold Voltage | 500mV |
No. of Supervisors / Monitors | 4Monitors |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 6.8V |
Reset Type | Adjustable |
Digital IC Case | QSOP |
No. of Pins | 16Pins |
Delay Time | 200µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADM12914-1ARQZ?
Additional datasheets, footprints and schematics for ADM12914-1ARQZ are listed in our Part Details tab. You can also find the ADM12914-1ARQZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM12914-1ARQZ in the Pricing & Inventory tab next to part details. You can view ADM12914-1ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM12914-1ARQZ fall under?
The ADM12914-1ARQZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to ADM12914-1ARQZ when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM12914-1ARQZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM12914-1ARQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADM12914-1ARQZ have stock available?
There is no stock from authorised distributors for ADM12914-1ARQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM12914-1ARQZ often in real-time on the comparison pages.
What if I can't find stock of ADM12914-1ARQZ?
You can fill out our help required form which you can use to request a quote for ADM12914-1ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.