Status: | Production |
---|---|
Series: | ADM1168 |
RoHS: | Compliant |
8 supply fault detectors enable supervision of supplies to |
<0.5% accuracy at all voltages at 25°C |
<1.0% accuracy across all voltages and temperatures |
16 event deep black box nonvolatile fault recording |
4 selectable input attenuators allow supervision of supplies to |
14.4 V on VH |
6 V on VP1 to VP3 (VPx) |
4 dual-function inputs, VX1 to VX4 (VXx) |
High impedance input to supply fault detector with thresholds between 0.573 V and 1.375 V |
General-purpose logic input |
Complete supervisory and sequencing solution for up to 8 supplies |
8 programmable driver outputs, PDO1 to PDO8 (PDOx) |
Open-collector with external pull-up |
Push/pull output, driven to VDDCAP or VPx |
Sequencing engine (SE) implements state machine control of PDO outputs |
State changes conditional on input events |
Enables complex control of boards |
Device powered by the highest of VPx, VH for improved redundancy |
User EEPROM: 256 bytes |
See datasheet for additional features |
Programmable Supervisor Sequen | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM1168ASTZ?
Additional datasheets, footprints and schematics for ADM1168ASTZ are listed on our Part Details page. You can also find images and similar parts to ADM1168ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1168ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1168ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1168ASTZ fall under?
The ADM1168ASTZ is listed under Digital Sequencers.
Can I view similar or alternative parts?
You can view similar parts to ADM1168ASTZ when available in the Digital Sequencers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1168ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1168ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1168ASTZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADM1168ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1168ASTZ often in real-time on the comparison pages.
What if I can't find stock of ADM1168ASTZ?
You can fill out our help required form which you can use to request a quote for ADM1168ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.