Status: | Production |
---|---|
Series: | ADM1166 |
RoHS: | Compliant |
Complete supervisory and sequencing solution for up to 10 supplies |
16 event deep black box nonvolatile fault recording |
10 supply fault detectors enable supervision of supplies to |
<0.5% accuracy at all voltages at 25°C |
<1.0% accuracy across all voltages and temperatures |
5 selectable input attenuators allow supervision of supplies to |
14.4 V on VH |
6 V on VP1 to VP4 (VPx) |
2 auxiliary (single-ended) ADC inputs |
12-bit ADC for readback of all supervised voltages |
5 dual-function inputs, VX1 to VX5 (VXx) |
High impedance input to supply fault detector with thresholds between 0.573 V and 1.375 V |
General-purpose logic input |
10 programmable driver outputs, PDO1 to PDO10 (PDOx) |
Open-collector with external pull-up |
Push/pull output |
See data sheet for additional features |
Programmable Supervisor Sequen | Analog Devices |
VOLTAGE DETECTOR, TQFP-48, 85DEG C | Farnell |
Voltage Detector, Tqfp-48, 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a ADM1166ASUZ?
Additional datasheets, footprints and schematics for ADM1166ASUZ are listed on our Part Details page. You can also find images and similar parts to ADM1166ASUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1166ASUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1166ASUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1166ASUZ fall under?
The ADM1166ASUZ is listed under Digital Sequencers.
Can I view similar or alternative parts?
You can view similar parts to ADM1166ASUZ when available in the Digital Sequencers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1166ASUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1166ASUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1166ASUZ have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADM1166ASUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1166ASUZ often in real-time on the comparison pages.
What if I can't find stock of ADM1166ASUZ?
You can fill out our help required form which you can use to request a quote for ADM1166ASUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.