ADM1075-2ARUZ High Voltage Hot Swap Controllers by Analog Devices

Status: Production
Series: ADM1075
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADM1075 is a full feature, negative voltage, hot swap controllerwith constant power foldback and high accuracy digital currentand voltage measurement that allows boards to be safely insertedand removed from a live -48 V backplane. The part providesprecise and robust current limiting and protection against bothtransient and nontransient short circuits and overvoltage andundervoltage conditions. The ADM1075 typically operates froma negative voltage of -35 V to -80 V and, due to shunt regulation,has excellent voltage transient immunity. The operating range ofthe part is flexible due to the shunt regulator, and the part can bepowered directly by a 10 V rail to save shunt power dissipation(see the Powering the ADM1075 section for more details).A full-scale current limit of 25 mV or 50 mV can be selected bychoosing the appropriate model. The maximum current limit isset by the combination of the sense resistor, RSENSE, and the inputvoltage on the ISET pin, using external resistors. This allows finetuning of the trip voltage so that standard sense resistors can beused. Inrush current is limited to this programmable value bycontrolling the gate drive of an external N-channel FET. A builtinsoft start function allows control of the inrush current profile byan external capacitor on the soft start (SS) pin.Refer to the datasheet for more information.PRODUCT HIGHLIGHTS Constant Power Foldback. Maximum FET power set by a PLIM resistor divider. This eases complexity when designing to maintain FET SOA. Adjustable Current Limit. The current limit is adjustable via the ISET pin allowing for the use of a standard value sense resistor. 12-Bit ADC. Accurate voltage, current, and power measurements. Also enables calculation of energy consumption over time. PMBus Interface. PMBus fast mode compliant interface used to read back status and data registers and set warning and fault limits. Fault Recording. Latched status registers provide useful debugging information to help trace faults in high reliability systems. Built-In Soft Start. Soft start capacitor controls inrush current profile with di/dt control.

Prices starting from US$10.66


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$11.94
10
Buy Now
Logo for Richardson RFPD Richardson RFPD US$10.66
-
Buy Now
View Full Pricing & Stock Comparison

Features

Constant power foldback for FET SOA protection
Precision (<1.0%) current and voltage measurement
Controls inrush and faults for negative supply voltages
Suitable for wide input range due to internal shunt regulator
25 mV/50 mV full-scale sense voltage
Fine tune current limit to allow use of standard sense resistor
Soft start inrush current limit profiling
1% accurate UVH and OV pins, 1.5% accurate UVL pin
PMBus interface for control, telemetry, and fault recording
28-lead TSSOP
-40°C to 105°C junction temperature (TJ) operating range

Alternative Descriptions

-48V Hot swap and power monito | Analog Devices
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM1075-2ARUZ?

Additional datasheets, footprints and schematics for ADM1075-2ARUZ are listed on our Part Details page. You can also find images and similar parts to ADM1075-2ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM1075-2ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1075-2ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM1075-2ARUZ fall under?

The ADM1075-2ARUZ is listed under High Voltage Hot Swap Controllers.

Can I view similar or alternative parts?

You can view similar parts to ADM1075-2ARUZ when available in the High Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1075-2ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM1075-2ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADM1075-2ARUZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADM1075-2ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM1075-2ARUZ often in real-time on the comparison pages.

What if I can't find stock of ADM1075-2ARUZ?

You can fill out our help required form which you can use to request a quote for ADM1075-2ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay