ADM1075-1ARUZ Part Information
Details for ADM1075-1ARUZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Part Downloads
Part Specifications
Controller Applications | -48V Distributed Power Systems Central Office Switching Negative Power Supply Control |
Input Voltage | 12.3V |
Supply Voltage Min | 11.5V |
Supply Voltage Max | 13V |
Controller IC Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADM1075 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 11.5V to 13V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADM1075-1ARUZ?
Additional datasheets, footprints and schematics for ADM1075-1ARUZ are listed in our Part Details tab. You can also find the ADM1075-1ARUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1075-1ARUZ in the Pricing & Inventory tab next to part details. You can view ADM1075-1ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1075-1ARUZ fall under?
The ADM1075-1ARUZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ADM1075-1ARUZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1075-1ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1075-1ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADM1075-1ARUZ have stock available?
There is no stock from authorised distributors for ADM1075-1ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1075-1ARUZ often in real-time on the comparison pages.
What if I can't find stock of ADM1075-1ARUZ?
You can fill out our help required form which you can use to request a quote for ADM1075-1ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.