ADM1063ASUZ Part Information

Details for ADM1063ASUZ by Analog Devices

Semiconductors - ICs>Power Management ICs - PMIC>Supervisors & Monitors

Part Downloads

Part Features

  • Complete supervisory and sequencing solution for up to 10 supplies Extended temperature range: u221240u00b0C to +105u00b0C 10 supply fault detectors enable supervision of supplies to <0.5% accuracy at all voltages at 25u00b0C <1.0% accuracy across all voltages and temperatures 5 selectable input attenuators allow supervision of supplies to 14.4 V on VH 6 V on VP1 to VP4 (VPx) 5 dual-function inputs, VX1 to VX5 (VXx) High impedance input to supply fault detector with thresholds between 0.573 V and 1.375 V General-purpose logic input 10 programmable driver outputs, PDO1 to PDO10 (PDOx) Open-collector with external pull-up Push/pull output, driven to VDDCAP or VPx Open collector with weak pull-up to VDDCAP or VPx Internally charge-pumped high drive for use with external N-FET (PDO1 to PDO6 only) Sequencing engine (SE) implements state machine control of PDOx outputs State changes conditional on input events Enables complex control of boards Power-up and power-down sequence control Fault event handling Interrupt generation on warnings Watchdog function can be integrated in SE Program software control of sequencingthroughSMBus Complete voltage margining solution for 6 voltage rails 12-bit ADC for readback of all supervised voltages 1 internal and 2 external temperature sensors Reference input (REFIN) has 2 input options Driven directly from 2.048 V (u00b10.25%) REFOUT pin More accurate external reference for improved ADC performance Device powered by the highest of VPx, VH for improved redundancy User EEPROM: 256 bytes Industry-standard, 2-wire bus interface (SMBus) Guaranteed PDO low with VH, VPx = 1.2 V Available in 40-lead, 6 mm u00d7 6 mm LFCSP package For more information about the ADM1063 register map, refer to the AN-698 Application Note at www.analog.com.

Part Specifications

Threshold Voltage 573mV
No. of Supervisors / Monitors 10Monitors
Supply Voltage Min 3V
Supply Voltage Max 14.4V
Reset Type Programmable
Digital IC Case TQFP
No. of Pins 48Pins
Delay Time 100µs
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range ADM1063 Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM1063ASUZ?

Additional datasheets, footprints and schematics for ADM1063ASUZ are listed in our Part Details tab. You can also find the ADM1063ASUZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM1063ASUZ in the Pricing & Inventory tab next to part details. You can view ADM1063ASUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM1063ASUZ fall under?

The ADM1063ASUZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to ADM1063ASUZ when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1063ASUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADM1063ASUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADM1063ASUZ have stock available?

There is no stock from authorised distributors for ADM1063ASUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM1063ASUZ often in real-time on the comparison pages.

What if I can't find stock of ADM1063ASUZ?

You can fill out our help required form which you can use to request a quote for ADM1063ASUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADM1063ASUZ

Loading...
Loading Results for ADM1063ASUZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us