Status: | Production |
---|---|
Series: | ADM1060 |
RoHS: | Compliant |
Faults detected on 7 independent supplies |
1 High Voltage supply (up to 14.4V) |
Programmable logic block—combinatorial and sequencing logic control of all inputs and outputs |
9 programmable output drivers: |
- Open collector (external resistor required) |
- Open collector with internal pull-up to VDD |
- Fast internal pull-up to VDD |
- Open collector with internal pull-up to VPn |
- Fast internal pull-up to VPn |
- Internally charge-pumped high drive (for use with external N-channel FETs—PDOs 1 to 4 only) |
4 Positive Voltage Only Supplies (up to 6V) |
2 Positive/Negative Voltage supplies (up to +6V OR down to -6V) |
Watchdog Detector Input- Timeout delay programmable from 200ms to 12.8sec |
4 General Purpose Logic Inputs |
4 general-purpose logic inputs |
EEPROM—256 bytes of user EEPROM |
Industry-standard 2-wire bus interface (SMBus) |
Guaranteed PDO low with VPn, VH = 1 V |
VOLTAGE DETECTOR, TSSOP-28, 85DEG C | Farnell |
Voltage Detector, Tssop-28, 85Deg C | Newark Electronics |
POWER MANAGEMENT IC | Richardson RFPD |
Communications SupvSeq Circuit | Analog Devices |
Where can I find additional details, specifications and documents for a ADM1060ARUZ?
Additional datasheets, footprints and schematics for ADM1060ARUZ are listed on our Part Details page. You can also find images and similar parts to ADM1060ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1060ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1060ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1060ARUZ fall under?
The ADM1060ARUZ is listed under Digital Sequencers.
Can I view similar or alternative parts?
You can view similar parts to ADM1060ARUZ when available in the Digital Sequencers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1060ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1060ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADM1060ARUZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Richardson RFPD and Analog Devices have stock available or on a lead time for ADM1060ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1060ARUZ often in real-time on the comparison pages.
What if I can't find stock of ADM1060ARUZ?
You can fill out our help required form which you can use to request a quote for ADM1060ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.