Status: | Active |
---|---|
Series: | ADM1032 |
RoHS: | Compliant |
Prices starting from US$0.60
On-Chip and Remote Temperature Sensing |
Offset Registers for System Calibration |
0.125°C Resolution/1°C Accuracy on Remote Channel |
1°C Accuracy on Local Channel |
Fast (Up to 64 Measurements per Second) |
2-Wire SMBus Serial Interface |
Supports SMBus Alert |
Applications |
---|
Thermal Management |
Game Consoles |
Graphics Cards |
End Products |
---|
Notebook and Desktop Computers |
RFID Readers |
Dishwashers |
Description | ADM1032 |
---|---|
Compliance | Pb-free |
Sensor Type | Local & Remote |
Data Transmission Standard | SMBus |
ICC Max (mA) | 0.215 |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
T Max (°C) | 120 |
Temperature Error (°C) | ±1 |
Package Type | SOIC-8 |
Ic,digital Thermometer,sop,8Pin |Onsemi ADM1032ARZ-REEL | Newark Electronics |
Temp Sensor Digital 2-Wire 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a ADM1032ARZ-REEL?
Additional datasheets, footprints and schematics for ADM1032ARZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADM1032ARZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1032ARZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1032ARZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1032ARZ-REEL fall under?
The ADM1032ARZ-REEL is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADM1032ARZ-REEL when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1032ARZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1032ARZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADM1032ARZ-REEL have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for ADM1032ARZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1032ARZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADM1032ARZ-REEL?
You can fill out our help required form which you can use to request a quote for ADM1032ARZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.