Status: | Active |
---|---|
Series: | ADM1023 |
RoHS: | Compliant |
On-chip and remote temperature sensing |
Offset registers for system calibration |
1°C accuracy and resolution on local channel |
0.125°C resolution/1°C accuracy on remote channel |
Programmable over/under temperature limits |
Programmable over/under temperature limits |
2-wire SMBus serial interface |
200 µA max operating current (0.25 conversions/second) |
1 µA standby current |
3 V to 5.5 V supply |
Applications |
---|
Thermal Management |
Servers |
RFID Readers |
End Products |
---|
Notebook and Desktop Computers |
Game Consoles |
Description | ADM1023 |
---|---|
Compliance | Pb-free Halide free |
Sensor Type | Local & Remote |
Data Transmission Standard | SMBus |
ICC Max (mA) | 0.2 |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
T Max (°C) | 120 |
Temperature Error (°C) | ±1 |
Package Type | QSOP-16 |
Ic,data Acq System,2-Channel,8-Bit,ssop,16Pin,plastic |Onsemi ADM1023ARQZ-REEL | Newark Electronics |
ADM1023 Series 5.5 V ACPI-Compliant, High Accuracy Microprocessor - QSOP-16 | Future Electronics |
Temp Sensor Digital 2-Wire 16-Pin QSOP T/R | Avnet America |
TEMPERATURE SENSOR, -60 TO 100DEG C | Farnell |
Where can I find additional details, specifications and documents for a ADM1023ARQZ-REEL?
Additional datasheets, footprints and schematics for ADM1023ARQZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADM1023ARQZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM1023ARQZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM1023ARQZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM1023ARQZ-REEL fall under?
The ADM1023ARQZ-REEL is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADM1023ARQZ-REEL when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM1023ARQZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADM1023ARQZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADM1023ARQZ-REEL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for ADM1023ARQZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM1023ARQZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADM1023ARQZ-REEL?
You can fill out our help required form which you can use to request a quote for ADM1023ARQZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.