Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MIC2128YML |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Controller |
Kit Contents | Evaluation Board MIC2128YML |
MIC2128 High Power Evaluation Board | Microchip Technology |
Eval Board, Sync Buck Controller | Newark Electronics |
EVAL BOARD, SYNCHRONOUS BUCK CONTROLLER | element14 |
Where can I find additional details, specifications and documents for a ADM01006?
Additional datasheets, footprints and schematics for ADM01006 are listed on our Part Details page. You can also find images and similar parts to ADM01006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM01006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM01006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM01006 fall under?
The ADM01006 is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to ADM01006 when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM01006 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM01006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM01006 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ADM01006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM01006 often in real-time on the comparison pages.
What if I can't find stock of ADM01006?
You can fill out our help required form which you can use to request a quote for ADM01006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.