Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$83.13
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP19035 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Controller |
Kit Contents | Eval Board MCP19035 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
MCP19035 Power Module 8A Evaluation Board | Microchip Technology |
Eval Board, 8A Sync Buck Controller | Newark Electronics |
EVAL BOARD, 8A SYNC BUCK CONTROLLER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00987?
Additional datasheets, footprints and schematics for ADM00987 are listed on our Part Details page. You can also find images and similar parts to ADM00987 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00987 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00987 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00987 fall under?
The ADM00987 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ADM00987 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00987 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00987 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00987 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for ADM00987.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00987 often in real-time on the comparison pages.
What if I can't find stock of ADM00987?
You can fill out our help required form which you can use to request a quote for ADM00987 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.