Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$226.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$226.54
|
No stock
|
Buy Now | |
Microchip Technology
from US$226.42
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$235.48
|
-
|
Buy Now | |
Avnet America
from US$226.42
|
-
|
Buy Now | |
element14
from US$238.14
|
-
|
Buy Now | |
Distrelec
from US$231.61
|
-
|
Buy Now | |
Richardson RFPD
from US$246.73
|
-
|
Buy Now |
Device Topology | - |
---|---|
No. of Outputs | 6Outputs |
Output Current | 130mA |
Output Voltage | - |
Input Voltage Min | - |
Input Voltage Max | 230V |
Core Chip | CL88031 |
Dimming Control Type | Analogue |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CL88031 230VAC Offline LED Load Board | Microchip Technology |
Cl88031 230Vac Offline Led Load Board Apid Tools Rohs Compliant: Yes |Microchip ADM00965 | Newark Electronics |
CL88031 230VAC Offline LED Load Board for ADM00963 LED Driver Board | Avnet America |
OFFLINE LED LOAD BOARD, 230V, LED DRIVER | element14 |
Microchip LED Load Board for CL88031 LED Driver Evaluation Board, 13 LEDs | Distrelec |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00965?
Additional datasheets, footprints and schematics for ADM00965 are listed on our Part Details page. You can also find images and similar parts to ADM00965 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00965 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00965 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00965 fall under?
The ADM00965 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ADM00965 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00965 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00965 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00965 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Distrelec have stock available or on a lead time for ADM00965.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00965 often in real-time on the comparison pages.
What if I can't find stock of ADM00965?
You can fill out our help required form which you can use to request a quote for ADM00965 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.