Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$98.72
|
No stock
|
Buy Now | |
Microchip Technology
from US$98.66
|
6
in stock
|
Buy Now | |
RS
from US$108.37
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$102.61
|
-
|
Buy Now | |
Avnet America
from US$98.66
|
-
|
Buy Now | |
element14
from US$103.77
|
-
|
Buy Now | |
Richardson RFPD
from US$107.51
|
-
|
Buy Now |
Device Topology | - |
---|---|
No. of Outputs | 6Outputs |
Output Current | - |
Output Voltage | - |
Input Voltage Min | 90V |
Input Voltage Max | 320V |
Core Chip | CL88031 |
Dimming Control Type | - |
Kit Contents | Evaluation Board CL88031 Offline LED Driver |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CL88031 230VAC Offline LED Driver EVB | Microchip Technology |
Cl88031 230Vac Offline Led Driver Evb Apid Tools Rohs Compliant: Yes |Microchip ADM00963 | Newark Electronics |
CL88031 230 VAC Offline LED Driver Evaluation Board | Avnet America |
EVAL BOARD, OFFLINE LED DRIVER, 6 O/P | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00963?
Additional datasheets, footprints and schematics for ADM00963 are listed on our Part Details page. You can also find images and similar parts to ADM00963 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00963 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00963 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00963 fall under?
The ADM00963 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ADM00963 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00963 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00963 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00963 have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ADM00963.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00963 often in real-time on the comparison pages.
What if I can't find stock of ADM00963?
You can fill out our help required form which you can use to request a quote for ADM00963 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.