Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 10A |
Output Voltage | 37V |
Input Voltage Min | 4.5V |
Input Voltage Max | 20V |
Core Chip | MIC3223 |
Dimming Control Type | PWM |
Kit Contents | Eval Board MIC3223 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a ADM00939?
Additional datasheets, footprints and schematics for ADM00939 are listed on our Part Details page. You can also find images and similar parts to ADM00939 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00939 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00939 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00939 fall under?
The ADM00939 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ADM00939 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00939 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00939 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00939 have stock available?
There is no stock from authorised distributors for ADM00939.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00939 often in real-time on the comparison pages.
What if I can't find stock of ADM00939?
You can fill out our help required form which you can use to request a quote for ADM00939 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.