Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.07
|
No stock
|
Buy Now | |
Microchip Technology
from US$56.91
|
30
in stock
|
Buy Now | |
Future Electronics
from US$61.98
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$59.19
|
-
|
Buy Now | |
Avnet America
from US$56.91
|
-
|
Buy Now | |
element14
from US$59.97
|
-
|
Buy Now | |
Richardson RFPD
from US$62.01
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MIC2253 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Boost Regulator |
Kit Contents | Eval Board MIC2253 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MIC2253 3.5A 1MHz Boost Reg Eval Board | Microchip Technology |
Eval Board, Boost Regulator | Newark Electronics |
MIC2253 3.5A 1MHz High Efficiency Boost Regulator Evaluation Board | Avnet America |
EVAL BOARD, BOOST REGULATOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00891?
Additional datasheets, footprints and schematics for ADM00891 are listed on our Part Details page. You can also find images and similar parts to ADM00891 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00891 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00891 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00891 fall under?
The ADM00891 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ADM00891 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00891 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00891 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00891 have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ADM00891.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00891 often in real-time on the comparison pages.
What if I can't find stock of ADM00891?
You can fill out our help required form which you can use to request a quote for ADM00891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.