Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$126.49
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MIC23650 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Eval Board MIC23650 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
MIC23650 6A Synch Buck Regulator Eval Bd | Microchip Technology |
Eval Board, 6A Sync Buck Regulator | Newark Electronics |
MIC23650 6A Synchronous Buck Regulator Evaluation Board | Avnet America |
EVAL BOARD, 6A SYNC BUCK REGULATOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00885?
Additional datasheets, footprints and schematics for ADM00885 are listed on our Part Details page. You can also find images and similar parts to ADM00885 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00885 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00885 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00885 fall under?
The ADM00885 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ADM00885 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00885 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00885 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00885 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for ADM00885.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00885 often in real-time on the comparison pages.
What if I can't find stock of ADM00885?
You can fill out our help required form which you can use to request a quote for ADM00885 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.