Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MIC23356 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Eval Board MIC23356 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
MIC23356 3A Synch Buck Regulator Eval Bd | Microchip Technology |
Eval Board, 3A Sync Buck Regulator | Newark Electronics |
MIC23356 3A Synchronous Buck Regulator Evaluation Board | Avnet America |
EVAL BOARD, 3A SYNC BUCK REGULATOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00881?
Additional datasheets, footprints and schematics for ADM00881 are listed on our Part Details page. You can also find images and similar parts to ADM00881 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00881 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00881 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00881 fall under?
The ADM00881 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ADM00881 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00881 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00881 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00881 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for ADM00881.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00881 often in real-time on the comparison pages.
What if I can't find stock of ADM00881?
You can fill out our help required form which you can use to request a quote for ADM00881 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.