Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MIC2800 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | DC/DC Buck Converter |
Kit Contents | Eval Board PIC2800 Information Sheet |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
MIC2800 3 output PMIC Evaluation Board | Microchip Technology |
Eval Board, Dc/Dc Converter W/Ldo | Newark Electronics |
EVAL BOARD, DC/DC CONVERTER W/LDO | element14 |
MIC2800 3 Output PMIC Evaluation Board | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00864?
Additional datasheets, footprints and schematics for ADM00864 are listed on our Part Details page. You can also find images and similar parts to ADM00864 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00864 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00864 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00864 fall under?
The ADM00864 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ADM00864 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00864 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00864 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00864 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ADM00864.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00864 often in real-time on the comparison pages.
What if I can't find stock of ADM00864?
You can fill out our help required form which you can use to request a quote for ADM00864 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.