Prices starting from US$24.00
Device Topology | Linear |
---|---|
No. of Outputs | 1Outputs |
Output Current | 130mA |
Output Voltage | - |
Input Voltage Min | - |
Input Voltage Max | 277VAC |
Core Chip | CL88030 |
Dimming Control Type | - |
Kit Contents | Evaluation Board CL88030 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CL88030 230VAC LED Driver Eval Board | Microchip Technology |
Evaluation Board, Led Driver | Newark Electronics |
EVALUATION BOARD, LED DRIVER | element14 |
CL88030 230VAC Sequential Linear LED Driver Evaluation Board | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00860?
Additional datasheets, footprints and schematics for ADM00860 are listed on our Part Details page. You can also find images and similar parts to ADM00860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00860 fall under?
The ADM00860 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ADM00860 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00860 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00860 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00860 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for ADM00860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00860 often in real-time on the comparison pages.
What if I can't find stock of ADM00860?
You can fill out our help required form which you can use to request a quote for ADM00860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.