Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$104.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$104.42
|
No stock
|
Buy Now | |
Microchip Technology
from US$104.98
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$134.85
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$132.00
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$109.18
|
-
|
Buy Now | |
Avnet America
from US$104.98
|
-
|
Buy Now | |
element14
from US$110.53
|
-
|
Buy Now | |
Richardson RFPD
from US$114.40
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MIC23156 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Dev Board MIC23156 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
MIC23156 1.5A 3MHz Sync Buck Reg EVB | Microchip Technology |
MICROCHIP TECH ADM00856 | Rapid Electronics |
Mic23156 1.5A 3Mhz Sync Buck Reg Evb Apid Tools Rohs Compliant: Yes |Microchip ADM00856 | Newark Electronics |
MIC23156 1.5A 3MHz HyperLight Load Synchronous Buck Regulator Evaluation Board | Avnet America |
DEV BOARD, SYNC BUCK REGULATOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00856?
Additional datasheets, footprints and schematics for ADM00856 are listed on our Part Details page. You can also find images and similar parts to ADM00856 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00856 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00856 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00856 fall under?
The ADM00856 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ADM00856 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00856 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00856 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00856 have stock available?
Authorised distributors including Microchip Technology, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for ADM00856.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00856 often in real-time on the comparison pages.
What if I can't find stock of ADM00856?
You can fill out our help required form which you can use to request a quote for ADM00856 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.