Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.38
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MIC23158/9 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Eval Board MIC23158/9 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MIC23158/9 3MHz Dual 2A Buck Eval. Board | Microchip Technology |
Eval Board, Synchronous Buck Regulator | Newark Electronics |
MIC23159 3MHz Dual 2A Synchronous Buck Regulator Evaluation Board | Avnet America |
EVAL BOARD, SYNCHRONOUS BUCK REGULATOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00829?
Additional datasheets, footprints and schematics for ADM00829 are listed on our Part Details page. You can also find images and similar parts to ADM00829 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00829 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00829 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00829 fall under?
The ADM00829 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00829 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00829 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00829 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00829 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for ADM00829.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00829 often in real-time on the comparison pages.
What if I can't find stock of ADM00829?
You can fill out our help required form which you can use to request a quote for ADM00829 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.