Prices starting from US$112.57
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MIC24045 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Eval Board MIC24045 USB A to Mini-USB Type B Cable Information Sheet |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MIC24045 Evaluation Board | Microchip Technology |
Eval Board, Sync Buck Regulator | Newark Electronics |
MIC24045 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board | Future Electronics |
MIC24045 I2C Programmable 5A Synchronous Buck Regulator Evaluation Board | Avnet America |
EVAL BOARD, SYNC BUCK REGULATOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00826?
Additional datasheets, footprints and schematics for ADM00826 are listed on our Part Details page. You can also find images and similar parts to ADM00826 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00826 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00826 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00826 fall under?
The ADM00826 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00826 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00826 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00826 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00826 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ADM00826.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00826 often in real-time on the comparison pages.
What if I can't find stock of ADM00826?
You can fill out our help required form which you can use to request a quote for ADM00826 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.