Prices starting from US$51.40
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MIC2875/76 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Boost Regulator |
Kit Contents | Eval Board MIC2875/76 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MIC2875/76 4.8A Sync Boost Reg Eval Brd | Microchip Technology |
EVAL BOARD, SYNCHRONOUS BOOST REGULATOR | Farnell |
Eval Board, Synchronous Boost Regulator | Newark Electronics |
MIC2875 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board | Future Electronics |
MIC2875/76 High Current Synchronous Boost Regulator Evaluation Board | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00824?
Additional datasheets, footprints and schematics for ADM00824 are listed on our Part Details page. You can also find images and similar parts to ADM00824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00824 fall under?
The ADM00824 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00824 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00824 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00824 have stock available?
Authorised distributors including Microchip Technology, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ADM00824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00824 often in real-time on the comparison pages.
What if I can't find stock of ADM00824?
You can fill out our help required form which you can use to request a quote for ADM00824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.