Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MIC38300 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Low Dropout Linear Regulator |
Kit Contents | HELDO Evaluation Board MIC38300 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
MIC38300 HELDO Evaluation Board | Microchip Technology |
Mic38300 Heldo Evaluation Board Apid Tools Rohs Compliant: Yes |Microchip ADM00822 | Newark Electronics |
MIC38300 HELDO 3A Ultra Low Noise Power Module Evaluation Board | Avnet America |
EVAL BOARD, LOW DROPOUT LINEAR REGULATOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00822?
Additional datasheets, footprints and schematics for ADM00822 are listed on our Part Details page. You can also find images and similar parts to ADM00822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00822 fall under?
The ADM00822 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ADM00822 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00822 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00822 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for ADM00822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00822 often in real-time on the comparison pages.
What if I can't find stock of ADM00822?
You can fill out our help required form which you can use to request a quote for ADM00822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.