Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$118.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$119.29
|
No stock
|
Buy Now | |
Microchip Technology
from US$118.90
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$142.64
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$150.00
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$136.43
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$123.66
|
-
|
Buy Now | |
Avnet America
from US$118.90
|
-
|
Buy Now | |
element14
from US$125.17
|
-
|
Buy Now | |
Richardson RFPD
from US$129.56
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MIC45404 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Step Down Converter |
Kit Contents | Eval Board MIC45404 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MIC45404 Evaluation Board | Microchip Technology |
MICROCHIP TECH ADM00809 | Rapid Electronics |
Dev.kit: Microchip | Transfer Multisort Elektronik |
Mic45404 Evaluation Board Apid Tools Rohs Compliant: Yes |Microchip ADM00809 | Newark Electronics |
MIC45404 EVALUATION BOARD | Avnet America |
EVAL BOARD, SYNC STEP DOWN CONVERTER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00809?
Additional datasheets, footprints and schematics for ADM00809 are listed on our Part Details page. You can also find images and similar parts to ADM00809 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00809 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00809 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00809 fall under?
The ADM00809 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00809 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00809 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00809 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00809 have stock available?
Authorised distributors including Microchip Technology, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for ADM00809.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00809 often in real-time on the comparison pages.
What if I can't find stock of ADM00809?
You can fill out our help required form which you can use to request a quote for ADM00809 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.