Prices starting from US$112.38
Kit Application Type | Interface |
---|---|
Application Sub Type | USB to I2C / UART |
Silicon Manufacturer | Microchip |
Silicon Core Number | MCP2221 |
Product Range | - |
Kit Contents | Demo Board MCP2221 USB-A to USB Mini-B Cable |
SVHC | No SVHC (15-Jan-2018) |
MCP2221 I2C Demo Board | Microchip Technology |
DEMO BOARD, USB TO I2C/UART COMM | Farnell |
Mcp2221 I2C Demo Board Apid Tools Rohs Compliant: Yes |Microchip ADM00678 | Newark Electronics |
EVAL BOARD | Future Electronics |
MCP2221 USB 2.0 to I2C/UART Protocol Converter Demonstration Board | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00678?
Additional datasheets, footprints and schematics for ADM00678 are listed on our Part Details page. You can also find images and similar parts to ADM00678 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00678 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00678 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00678 fall under?
The ADM00678 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00678 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00678 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00678 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00678 have stock available?
Authorised distributors including Microchip Technology, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ADM00678.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00678 often in real-time on the comparison pages.
What if I can't find stock of ADM00678?
You can fill out our help required form which you can use to request a quote for ADM00678 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.