Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$218.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$219.54
|
No stock
|
Buy Now | |
Microchip Technology
from US$218.83
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$222.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$227.58
|
-
|
Buy Now | |
Avnet America
from US$218.83
|
-
|
Buy Now | |
RS Americas
from US$248.31
|
-
|
Buy Now | |
element14
from US$230.38
|
-
|
Buy Now | |
Richardson RFPD
from US$238.46
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP39F511 |
Kit Application Type | Power Management |
Application Sub Type | Power Monitor |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Demo Board MCP39F511 AC Line Cable IEC-Female AC Load Cable Mini-USB Cable Information Sheet |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 1-phase Monitor Measures Active/Reactive Power & Energy RMS Current/Voltage 15A/90-240VAC Supply |
MCP39F511A Power Monitor Demonstration Board | Microchip Technology |
Demo Board, Power/Energy Monitor | Newark Electronics |
MCP39F511 Power Monitor Demonstration Board | Avnet America |
MCP39F511 Power Monitor Demonstration BoardAnalog New Products | Microchip Technology Inc. ADM00667 | RS Americas |
DEMO BOARD, POWER/ENERGY MONITOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00667?
Additional datasheets, footprints and schematics for ADM00667 are listed on our Part Details page. You can also find images and similar parts to ADM00667 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00667 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00667 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00667 fall under?
The ADM00667 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00667 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00667 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00667 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00667 have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ADM00667.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00667 often in real-time on the comparison pages.
What if I can't find stock of ADM00667?
You can fill out our help required form which you can use to request a quote for ADM00667 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.