Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$100.31
|
No stock
|
Buy Now | |
Microchip Technology
from US$91.07
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$94.71
|
4
in stock
|
Buy Now | |
element14
from US$95.88
|
4
in stock
|
Buy Now | |
Farnell
from US$91.37
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$118.01
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$114.00
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$62.17
|
1
in stock
|
Buy Now | |
Future Electronics
from US$95.63
|
-
|
Buy Now | |
Richardson RFPD
from US$99.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Data Converter |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | MCP9600 |
Application Sub Type | Thermocouple EMF to Degree Celsius |
Kit Contents | Eval Board MCP9600 USB Cable Type K Thermocouple GUI CD |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Programmable Digital Filter 0.0625C Resolution Supports J/T/N/E/B/S/R Thermocouple GUI/USB |
MCP9600 Thermocouple EMF to C Converter | Microchip Technology |
Eval Brd, Thermocouple Emf-Deg Celsius | Newark Electronics |
EVAL BRD, THERMOCOUPLE EMF-DEG CELSIUS | element14 |
EVAL BOARD FOR MCP9600 | Rapid Electronics |
Dev.kit: Microchip | Transfer Multisort Elektronik |
MCP9600 Thermocouple ADC Demo Board | RS |
MCP9600 Thermocouple EMF Voltage to Degree Celsius Converter with +/-1C Accuracy | Future Electronics |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
MCP9600 Thermocouple EMF Voltage to Degree Celsius Evaluation Board | Avnet Silica |
Where can I find additional details, specifications and documents for a ADM00665?
Additional datasheets, footprints and schematics for ADM00665 are listed on our Part Details page. You can also find images and similar parts to ADM00665 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00665 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00665 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00665 fall under?
The ADM00665 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00665 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00665 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00665 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00665 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for ADM00665.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00665 often in real-time on the comparison pages.
What if I can't find stock of ADM00665?
You can fill out our help required form which you can use to request a quote for ADM00665 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.