ADM00640 Part Information
Details for ADM00640 by Microchip Technology
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Signal Conditioning Development Kits
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 55.2200 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Microchip |
Silicon Core Number | MCP6N16 |
Kit Application Type | Amplifier |
Application Sub Type | Instrumentation Amplifier |
Kit Contents | Eval Board MCP6N16 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Zero Drift INA Level Shifting Output Config Gains of 101V/V & 301V/V Rail-to-Rail I/O 5V Supply |
Alternative Part Descriptions
- MCP6N16 EVALUATION BOARD MSLD TOOLS | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADM00640?
Additional datasheets, footprints and schematics for ADM00640 are listed in our Part Details tab. You can also find the ADM00640 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00640 in the Pricing & Inventory tab next to part details. You can view ADM00640 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00640 fall under?
The ADM00640 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00640 when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00640 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00640 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADM00640 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADM00640.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00640 often in real-time on the comparison pages.
What if I can't find stock of ADM00640?
You can fill out our help required form which you can use to request a quote for ADM00640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.