ADM00555 Development Boards & Evaluation Kits by Microchip Technology

EVAL BOARD MCP1662 500MHZ LED DRIVER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$37.40

Distributor Stock
Logo for Farnell
Farnell
from US$37.40
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$75.89
52
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$78.93
-
Buy Now
Logo for Avnet America
Avnet America
from US$75.89
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$82.69
-
Buy Now

Specifications

Device Topology Boost (Step Up)
No. of Outputs 1Outputs
Output Current 90mA
Output Voltage 32V
Input Voltage Min 2.4V
Input Voltage Max 5.5V
Core Chip MCP1662
Dimming Control Type Analogue PWM
Kit Contents Eval Board MCP1662
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

MCP1662 Evaluation Board | Microchip Technology
Mcp1662 Evaluation Board Apid Tools |Microchip ADM00555 | Newark Electronics
MCP1662 LED Driver Evaluation Board | Avnet America
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADM00555?

Additional datasheets, footprints and schematics for ADM00555 are listed on our Part Details page. You can also find images and similar parts to ADM00555 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADM00555 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00555 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADM00555 fall under?

The ADM00555 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.

Can I view similar or alternative parts?

You can view similar parts to ADM00555 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00555 you can contact the distributor directly for product support, shipping queries etc.

Is the ADM00555 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADM00555 have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Richardson RFPD and Farnell have stock available or on a lead time for ADM00555.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADM00555 often in real-time on the comparison pages.

What if I can't find stock of ADM00555?

You can fill out our help required form which you can use to request a quote for ADM00555 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay