Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | UCS1001 |
Kit Application Type | Power Management |
Application Sub Type | USB Charging Port Power Switch & Controller |
Kit Contents | Eval Board UCS1001 5V Wall Transformer Information Sheet |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Dedicated Charger Emulation Selection of Current Limit & Fault Handling Configurable via Jumpers |
UCS1001 Evaluation Board | Microchip Technology |
Silicon Manufacturer:Microchip | Newark Electronics |
Evaluation Board For Stand-alone USB Charging using the UCS1001 | Avnet America |
UCS1001 Stand Alone USB Charging Board | Microchip Technology Inc. ADM00540 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00540?
Additional datasheets, footprints and schematics for ADM00540 are listed on our Part Details page. You can also find images and similar parts to ADM00540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00540 fall under?
The ADM00540 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00540 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00540 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00540 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00540 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for ADM00540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00540 often in real-time on the comparison pages.
What if I can't find stock of ADM00540?
You can fill out our help required form which you can use to request a quote for ADM00540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.