Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.79
|
No stock
|
Buy Now | |
Microchip Technology
from US$37.94
|
148
in stock
|
Buy Now | |
RS Americas
from US$23.30
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$39.46
|
-
|
Buy Now | |
Avnet America
from US$37.94
|
-
|
Buy Now | |
element14
from US$39.95
|
-
|
Buy Now | |
Richardson RFPD
from US$41.35
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP1632 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | PWM Controller |
Kit Contents | Eval Board MCP1632 Information Sheet |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Input 3.6V-5.5V Output 12V 0.9A 300kHz SW Frequency Overcurrent Protection for MOSFETs |
MCP1632 300 kHz Boost Converter Demo Board | Microchip Technology |
Demo Board, ADM00530 | Microchip Technology Inc. ADM00530 | RS Americas |
Mcp1632 300 Khz Boost Converter Demo Board Apid Tools Rohs Compliant: Yes |Microchip ADM00530 | Newark Electronics |
Demonstration Board For MCP1632 Boost Converter | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00530?
Additional datasheets, footprints and schematics for ADM00530 are listed on our Part Details page. You can also find images and similar parts to ADM00530 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00530 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00530 fall under?
The ADM00530 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00530 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00530 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00530 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00530 have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ADM00530.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00530 often in real-time on the comparison pages.
What if I can't find stock of ADM00530?
You can fill out our help required form which you can use to request a quote for ADM00530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.