Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$207.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$208.14
|
No stock
|
Buy Now | |
Microchip Technology
from US$207.45
|
11
in stock
|
Buy Now | |
RS Americas
from US$235.40
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$211.60
|
-
|
Buy Now | |
Future Electronics
from US$217.82
|
-
|
Buy Now | |
Avnet America
from US$207.45
|
-
|
Buy Now | |
element14
from US$218.40
|
-
|
Buy Now | |
Richardson RFPD
from US$226.06
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP3913 |
No. of Bits | 16bit |
Sample Rate | 57kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board MCP3913 PIC24FJ256GA110 PIM Mini-USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 6Ch ADC MCP3913 Output Display using Serial Communication to PC Energy Management Utility Software |
MCP3913 Evaluation Board | Microchip Technology |
Microchip ADM00522, ADC Evaluation Board For MCP3913 | Microchip Technology Inc. ADM00522 | RS Americas |
Mcp3913 Evaluation Board Msld Tools Rohs Compliant: Yes |Microchip ADM00522 | Newark Electronics |
Evaluation Board for the 16-Bit MCP3913 Six-Channel ADC Microcontroller | Future Electronics |
Evaluation Board For MCP3913 Analog Front End | Avnet America |
EVALUATION MODULE, ADC | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00522?
Additional datasheets, footprints and schematics for ADM00522 are listed on our Part Details page. You can also find images and similar parts to ADM00522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00522 fall under?
The ADM00522 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00522 when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00522 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00522 have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ADM00522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00522 often in real-time on the comparison pages.
What if I can't find stock of ADM00522?
You can fill out our help required form which you can use to request a quote for ADM00522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.