Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP1710 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | LDO |
Kit Contents | Demo Board MCP1710 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 2.5-5.5V I/P Range 3V O/P EN I/P Test Point Ultra Low Quiescent Current of 20nA |
Evaluation Board, Ldo | Newark Electronics |
EVALUATION BOARD, LDO | element14 |
MCP1710 DEMO BOARD | Avnet America |
Where can I find additional details, specifications and documents for a ADM00468?
Additional datasheets, footprints and schematics for ADM00468 are listed on our Part Details page. You can also find images and similar parts to ADM00468 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00468 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00468 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00468 fall under?
The ADM00468 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00468 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00468 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00468 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00468 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ADM00468.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00468 often in real-time on the comparison pages.
What if I can't find stock of ADM00468?
You can fill out our help required form which you can use to request a quote for ADM00468 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.