Status: | Unknown |
---|---|
Series: | Evaluation Board MCP16251 AND MCP1640B Synchronous Buck Converter |
RoHS: | Unknown |
Prices starting from US$41.83
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$45.32 |
No stock
|
Buy Now | |
Microchip Technology | US$44.26 |
43
|
Buy Now | |
Newark Electronics | US$44.26 |
13
|
Buy Now | |
Chip One Stop | US$48.40 |
3
|
Buy Now | |
Future Electronics | US$48.69 |
-
|
Buy Now | |
Avnet America | US$41.83 |
-
|
Buy Now | |
RS Americas | US$50.79 |
-
|
Buy Now | |
element14 | US$47.25 |
-
|
Buy Now | |
Richardson RFPD | US$48.23 |
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP16251 MCP1640B |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Boost Converter |
Kit Contents | Eval Board MCP16251 MCP1640B |
Product Range | Evaluation Board MCP16251 AND MCP1640B Synchronous Buck Converter |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 0.35V-5.5V Vin Automatic PFM/PWM Operation PWM SW Frequency 500kHz Over-temperature Protection |
MCP16251 & MCP1640B Sync Boost Converters Eval Board | Microchip Technology |
Evaluation Board, Mcp16251, Mcp1640 Boost Converter | Newark Electronics |
EVAL BOARD, MCP16251/40B BOOST CONVERTER | Farnell |
MCP16251 and MCP1640B Synchronous Boost Converters Evaluation Board | Avnet America |
Microchip ADM00458, Evaluation Board For MCP16251, MCP1640B | Microchip Technology Inc. ADM00458 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00458?
Additional datasheets, footprints and schematics for ADM00458 are listed on our Part Details page. You can also find images and similar parts to ADM00458 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00458 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00458 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00458 fall under?
The ADM00458 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00458 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00458 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00458 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00458 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for ADM00458.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00458 often in real-time on the comparison pages.
What if I can't find stock of ADM00458?
You can fill out our help required form which you can use to request a quote for ADM00458 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.