Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.73
|
1
in stock
|
Buy Now | |
Microchip Technology
from US$83.48
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$86.82
|
-
|
Buy Now | |
Avnet America
from US$83.48
|
-
|
Buy Now | |
RS Americas
from US$95.80
|
-
|
Buy Now | |
element14
from US$87.98
|
-
|
Buy Now | |
Richardson RFPD
from US$90.97
|
-
|
Buy Now | |
Farnell
from US$83.73
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 100mA |
Output Voltage | - |
Input Voltage Min | 500mV |
Input Voltage Max | 2.5V |
Core Chip | MCP1643 |
Dimming Control Type | Analogue PWM |
Kit Contents | Eval Board MCP1643 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
MCP1643 0.5W LED Driver Demo Board | Microchip Technology |
MCP1643 Boost LED Reg. Evaluation Board | RS |
Eval Board, Mcp1643 Sync Boost Led Reg | Newark Electronics |
MCP1643 Synchronous Boost LED Constant Current Regulator Evaluation Board | Avnet America |
MCP1643 0.5W LED Driver Demo BoardAnalog | Microchip Technology Inc. ADM00435 | RS Americas |
EVAL BOARD, MCP1643 SYNC BOOST LED REG | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00435?
Additional datasheets, footprints and schematics for ADM00435 are listed on our Part Details page. You can also find images and similar parts to ADM00435 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00435 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00435 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00435 fall under?
The ADM00435 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00435 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00435 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00435 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00435 have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ADM00435.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00435 often in real-time on the comparison pages.
What if I can't find stock of ADM00435?
You can fill out our help required form which you can use to request a quote for ADM00435 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.