Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.83
|
No stock
|
Buy Now | |
Microchip Technology
from US$64.50
|
157
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.10
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$67.08
|
-
|
Buy Now | |
Avnet America
from US$64.50
|
-
|
Buy Now | |
RS Americas
from US$124.41
|
-
|
Buy Now | |
element14
from US$67.84
|
-
|
Buy Now | |
Richardson RFPD
from US$70.28
|
-
|
Buy Now | |
Farnell
from US$64.53
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP16301 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Eval Board MCP16301 Information Sheet |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Input 6 to 30V Output 5V 600mA Load Current Low Radiated Noise Integrated N-Channel MOSFET |
MCP16301 5V/600mA Low Noise Evaluation Board | Microchip Technology |
Dev.kit: Microchip | Transfer Multisort Elektronik |
MCP16301 5V/600mA Low Noise Eval. Board | RS |
Evaluation Board, Buck Converter | Newark Electronics |
MCP16301 5V/600mA Low Noise Evaluation BoardAnalog | Microchip Technology Inc. ADM00433 | RS Americas |
EVALUATION BOARD, BUCK CONVERTER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00433?
Additional datasheets, footprints and schematics for ADM00433 are listed on our Part Details page. You can also find images and similar parts to ADM00433 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00433 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00433 fall under?
The ADM00433 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00433 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00433 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00433 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00433 have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for ADM00433.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00433 often in real-time on the comparison pages.
What if I can't find stock of ADM00433?
You can fill out our help required form which you can use to request a quote for ADM00433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.