Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.52
|
3
in stock
|
Buy Now | |
Microchip Technology
from US$58.18
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$60.51
|
3
in stock
|
Buy Now | |
element14
from US$61.31
|
3
in stock
|
Buy Now | |
Avnet America
from US$58.18
|
-
|
Buy Now | |
RS Americas
from US$112.23
|
-
|
Buy Now | |
Richardson RFPD
from US$63.40
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP16301 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Eval Board MCP16301 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Input 4V to 30V Output 2V to 15V 96% Efficiency Integrated N-Channel Switch 460mO Soft-Start |
MCP16301 High Voltage Buck-Boost Demo Board | Microchip Technology |
Evaluation Board, Buck Converter | Newark Electronics |
EVALUATION BOARD, BUCK CONVERTER | element14 |
MCP16301 High Voltage Buck-Boost Demonstration Board | Avnet America |
MCP16301 High Voltage Buck-Boost Demo BoardAnalog | Microchip Technology Inc. ADM00399 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00399?
Additional datasheets, footprints and schematics for ADM00399 are listed on our Part Details page. You can also find images and similar parts to ADM00399 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00399 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00399 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00399 fall under?
The ADM00399 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00399 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00399 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00399 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00399 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ADM00399.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00399 often in real-time on the comparison pages.
What if I can't find stock of ADM00399?
You can fill out our help required form which you can use to request a quote for ADM00399 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.