ADM00398 Part Information
Details for ADM00398 by Microchip Technology
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Special Application Development Kits
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Specifications
Silicon Manufacturer | Microchip |
Silicon Core Number | MCP3911 |
Kit Application Type | Data Converter |
Application Sub Type | Analogue Front End |
Kit Contents | Eval Board MCP3911 PIC24FJ256GA110 PIM USB cable |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Core Architecture | PIC |
Core Sub-Architecture | PIC24 |
Features | Dual ADC MCP3911 O/P Display System & ADC Performance Analysis Robust Hardware Design |
No. of Bits | 8bit |
Silicon Family Name | PIC24FJxxGAxxx |
Alternative Part Descriptions
- EVALUATION BOARD, AFE; Silicon Manufacturer:Microchip; Silicon Core Number:MCP3911; Kit Application Type:Data Converter; Application Sub Type:Analogue Front End; Kit Contents:Eval Board MCP3911, PIC24FJ256GA110 PIM, USB cable RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADM00398?
Additional datasheets, footprints and schematics for ADM00398 are listed in our Part Details tab. You can also find the ADM00398 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00398 in the Pricing & Inventory tab next to part details. You can view ADM00398 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00398 fall under?
The ADM00398 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00398 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00398 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00398 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADM00398 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADM00398.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00398 often in real-time on the comparison pages.
What if I can't find stock of ADM00398?
You can fill out our help required form which you can use to request a quote for ADM00398 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.