Prices starting from US$75.89
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
Farnell | US$83.41 |
No stock
|
Buy Now |
![]() |
Microchip Technology | US$75.89 |
69
|
Buy Now |
![]() |
RS Americas | US$110.66 |
3
|
Buy Now |
![]() |
Newark Electronics | US$77.41 |
-
|
Buy Now |
![]() |
Future Electronics | US$79.68 |
-
|
Buy Now |
![]() |
Avnet America | US$75.89 |
-
|
Buy Now |
![]() |
element14 | US$84.00 |
-
|
Buy Now |
![]() |
Richardson RFPD | US$82.69 |
-
|
Buy Now |
![]() |
Avnet Silica | - |
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP19111 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | PWM Buck Controller |
Kit Contents | Eval Board MCP19111 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Vin 5V to 12V Vout 0.5V to 3.6V Output Current 30A Programming & I2C Communication Headers |
MCP19111 Evaluation Board | Microchip Technology |
MCP19111 PWM Controller Evaluation Board | Microchip Technology Inc. ADM00397 | RS Americas |
Evaluation Board, Pwm Controller | Newark Electronics |
Evaluation Board for the MCP19111 (PWM) Current Mode Controller w/Integrated MCU | Future Electronics |
MCP19111 Digitally-Enhanced PWM Controller Evaluation Board | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00397?
Additional datasheets, footprints and schematics for ADM00397 are listed on our Part Details page. You can also find images and similar parts to ADM00397 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00397 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00397 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00397 fall under?
The ADM00397 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00397 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00397 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00397 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00397 have stock available?
Authorised distributors including Microchip Technology, RS Americas, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for ADM00397.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00397 often in real-time on the comparison pages.
What if I can't find stock of ADM00397?
You can fill out our help required form which you can use to request a quote for ADM00397 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.