Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.62
|
24
in stock
|
Buy Now | |
Microchip Technology
from US$37.89
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$39.55
|
59
in stock
|
Buy Now | |
element14
from US$42.50
|
59
in stock
|
Buy Now | |
Farnell
from US$37.91
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$38.90
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.97
|
1
in stock
|
Buy Now | |
Future Electronics
from US$40.74
|
-
|
Buy Now | |
Avnet America
from US$37.89
|
-
|
Buy Now | |
RS Americas
from US$43.47
|
-
|
Buy Now | |
Richardson RFPD
from US$41.28
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB to UART |
Silicon Manufacturer | Microchip |
Silicon Core Number | MCP2200 |
Product Range | - |
Kit Contents | Breakout Module MCP2200 USB Cable |
SVHC | No SVHC (15-Jan-2018) |
Features | UART Tx and Rx Signals UART RTS and CTS Signals 8 General Purpose (GP) Lines DIP form-factor |
MCP2200 Breakout Module | Microchip Technology |
Evaluation Module For , Usb-To-Uart | Newark Electronics |
EVALUATION MODULE FOR , USB-TO-UART | element14 |
MCP2200 Breakout Module User's Guide | RS |
Dev.kit: Microchip | Transfer Multisort Elektronik |
Breakout Module for the USB to UART MCP2200 Serial Converter | Future Electronics |
Microchip ADM00393, MCP2200 USB to UART Breakout Module | Microchip Technology Inc. ADM00393 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00393?
Additional datasheets, footprints and schematics for ADM00393 are listed on our Part Details page. You can also find images and similar parts to ADM00393 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00393 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00393 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00393 fall under?
The ADM00393 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00393 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00393 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00393 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00393 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADM00393.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00393 often in real-time on the comparison pages.
What if I can't find stock of ADM00393?
You can fill out our help required form which you can use to request a quote for ADM00393 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.