Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.68
|
No stock
|
Buy Now | |
Microchip Technology
from US$31.61
|
5
in stock
|
Buy Now | |
Future Electronics
from US$31.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$32.87
|
-
|
Buy Now | |
Avnet America
from US$31.61
|
-
|
Buy Now | |
RS Americas
from US$36.26
|
-
|
Buy Now | |
element14
from US$33.31
|
-
|
Buy Now | |
Richardson RFPD
from US$34.44
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | - |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | MCP16301 High Input Voltage 600mA Output Demonstration Board |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 600mA Output Current 4V to 30V Input Voltage Range with 40V Transients EN Input Test Point |
MCP16301 High Voltage Buck Converter 600 mA Demo Board | Microchip Technology |
Demo Board for High Voltage Buck Converter 600 mA MCP16301 Series | Future Electronics |
Demo Board, For Mcp16301 | Newark Electronics |
MCP16301 High Voltage Buck Converter 600 mA Demonstration Board | Avnet America |
MCP16301 600 mA D2PAK Demo Board | Microchip Technology Inc. ADM00352 | RS Americas |
MCP16301, BUCK CONVERTER, DEMO BOARD | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00352?
Additional datasheets, footprints and schematics for ADM00352 are listed on our Part Details page. You can also find images and similar parts to ADM00352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00352 fall under?
The ADM00352 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00352 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00352 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00352 have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ADM00352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00352 often in real-time on the comparison pages.
What if I can't find stock of ADM00352?
You can fill out our help required form which you can use to request a quote for ADM00352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.