ADM00310 Part Information
Details for ADM00310 by Microchip Technology
Development Boards, Evaluation Tools > More Semiconductors - Tools
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 36.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Microchip |
No. of Bits | - |
Silicon Family Name | PIC24x |
Core Architecture | PIC |
Core Sub-Architecture | PIC24 |
Silicon Core Number | MCP3903 PIC24F PIC24H dsPIC33 MCP2200 |
Kit Contents | Eval Board MCP3903 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | PICtail Plus Connectors for Explorer 16 Daughter Board Compatibility Top Speed 65ksps on MCP3903 |
Alternative Part Descriptions
- MCP3903 EVAL BOARD FOR 16-BIT MCU MSLD TOOLS | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADM00310?
Additional datasheets, footprints and schematics for ADM00310 are listed in our Part Details tab. You can also find the ADM00310 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00310 in the Pricing & Inventory tab next to part details. You can view ADM00310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00310 fall under?
The ADM00310 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADM00310 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00310 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00310 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADM00310 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADM00310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00310 often in real-time on the comparison pages.
What if I can't find stock of ADM00310?
You can fill out our help required form which you can use to request a quote for ADM00310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.