Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$114.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$114.42
|
No stock
|
Buy Now | |
Microchip Technology
from US$115.06
|
203
in stock
|
Buy Now | |
Newark Electronics
from US$120.11
|
-
|
Buy Now | |
Future Electronics
from US$126.54
|
-
|
Buy Now | |
Avnet America
from US$115.06
|
-
|
Buy Now | |
element14
from US$129.21
|
-
|
Buy Now | |
Richardson RFPD
from US$125.36
|
-
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB to UART |
Silicon Manufacturer | Microchip |
Silicon Core Number | MCP2200 |
Product Range | - |
Kit Contents | USB to UART with Isolation Demo Board MCP2200 Mini-USB Cable Protective Case |
SVHC | No SVHC (15-Jan-2018) |
MCP2200 USB to UART with Isolation Demo Board | Microchip Technology |
Eval Board, Isolated Usb-Uart Converter | Newark Electronics |
EVAL BOARD | Future Electronics |
MCP2200 Isolated USB to UART Serial Converter Demonstration Board | Avnet America |
EVAL BOARD, ISOLATED USB-UART CONVERTER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADM00276?
Additional datasheets, footprints and schematics for ADM00276 are listed on our Part Details page. You can also find images and similar parts to ADM00276 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADM00276 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADM00276 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADM00276 fall under?
The ADM00276 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADM00276 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADM00276 you can contact the distributor directly for product support, shipping queries etc.
Is the ADM00276 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADM00276 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ADM00276.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADM00276 often in real-time on the comparison pages.
What if I can't find stock of ADM00276?
You can fill out our help required form which you can use to request a quote for ADM00276 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.