Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Thermoelectric Cooler |
---|---|
Thermostat Type | Programmable |
Thermostat Set Point | 0°C to +60°C |
Contact Rating | 15A at 120VAC, 10A at 250VAC |
Contact Operation | Normally Open, Normally Closed |
RoHS Compliant | Yes |
Thermostat, Nc/No, 10A, 250Vac | Newark Electronics |
Dual Thermostat, 2.64x1.97x1.81, Light Gray, Plastic | nVent HOFFMAN ADLTEMP | RS Americas |
Enclosure Dual Temperature Control NC:15A, NO:5A NC: 32-140deg F, NO: 32-140deg F | Carlton-Bates |
Where can I find additional details, specifications and documents for a ADLTEMP?
Additional datasheets, footprints and schematics for ADLTEMP are listed on our Part Details page. You can also find images and similar parts to ADLTEMP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADLTEMP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADLTEMP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADLTEMP fall under?
The ADLTEMP is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostats.
Can I view similar or alternative parts?
You can view similar parts to ADLTEMP when available in the Thermostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADLTEMP you can contact the distributor directly for product support, shipping queries etc.
Is the ADLTEMP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADLTEMP have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for ADLTEMP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADLTEMP often in real-time on the comparison pages.
What if I can't find stock of ADLTEMP?
You can fill out our help required form which you can use to request a quote for ADLTEMP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.