ADLD8403ACPZ-R2 Part Information
Details for ADLD8403ACPZ-R2 by Analog Devices
Semiconductors - ICs>Drivers & Interfaces>Differential Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.2100 |
Stock Information
Details
Part Downloads
Part Specifications
Device Type | Differential Line Driver |
IC Interface Type | ADSL |
Supply Voltage Min | 11.75V |
Supply Voltage Max | 12.5V |
Driver Case Style | LFCSP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
No. of Drivers | 2Drivers |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADLD8403ACPZ-R2?
Additional datasheets, footprints and schematics for ADLD8403ACPZ-R2 are listed in our Part Details tab. You can also find the ADLD8403ACPZ-R2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADLD8403ACPZ-R2 in the Pricing & Inventory tab next to part details. You can view ADLD8403ACPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADLD8403ACPZ-R2 fall under?
The ADLD8403ACPZ-R2 is listed under Semiconductors - ICs > Drivers & Interfaces > Differential Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADLD8403ACPZ-R2 when available in the Differential Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADLD8403ACPZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADLD8403ACPZ-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADLD8403ACPZ-R2 have stock available?
There is no stock from authorised distributors for ADLD8403ACPZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADLD8403ACPZ-R2 often in real-time on the comparison pages.
What if I can't find stock of ADLD8403ACPZ-R2?
You can fill out our help required form which you can use to request a quote for ADLD8403ACPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.